Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 50MHz 25ns 64-TQFP (10x10)
IC FIFO ASYNC 1KX9X2 25NS 64QFP
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 50MHz 25ns 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4374-ND | SN74ACT2235-20PAG | SN74ACT2235-20PAG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18 kbits | 18 kbits | 18 kbits |