Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7807-20FN

Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4462-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4462-5-ND
FIFOs Memory 296-4462-5-ND
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7807-20FN - 131641-SN74ACT7807-20FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7807-20FN
131641-SN74ACT7807-20FN
Logic - Logic - FIFOs Memory - SN74ACT7807-20FN 131641-SN74ACT7807-20FN
Manufacturer: Texas Instruments Win Source Part Number: 131641-SN74ACT7807-2 0FN Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 18K (2K x 9) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131641-SN74ACT7807-20FN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 18K (2K x 9)
Access Time: 13ns
Current - Supply (Max): 400μA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.58x16.58)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74ACT7807-20FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7807-20FN
FIFOs Memory SN74ACT7807-20FN
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 296-4462-5-ND 131641-SN74ACT7807-20FN SN74ACT7807-20FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7807-20FN FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details