Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7807-20PAG

Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4463-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4463-ND
FIFOs Memory 296-4463-ND
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)

Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258877-SN74ACT7807-20PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258877-SN74ACT7807-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258877-SN74ACT7807-20PAG
Win Source Part Number: 1258877-SN74ACT7807- 20PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ACT7807-20PAGR, 2156-SN74ACT7807-20P AG-TI,TEXTISSN74ACT7 807-20PAG,296-4463R, -296-4463,296-4463,- 296-4463 Base Product Number: 74ACT7807 Product Status: Obsolete

Win Source Part Number: 1258877-SN74ACT7807-20PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (2K x 9)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ACT7807-20PAGR,2156-SN74ACT7807-20PAG-TI,TEXTISSN74ACT7807-20PAG,296-4463R,-296-4463,296-4463,-296-4463
Base Product Number: 74ACT7807
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7807-20PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7807-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7807-20PAG
IC FIFO SYNC 2KX9 13NS 64TQFP

IC FIFO SYNC 2KX9 13NS 64TQFP

Supplier's Site
FIFOs Memory - SN74ACT7807-20PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7807-20PAG
FIFOs Memory SN74ACT7807-20PAG
Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)

Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4463-ND 1258877-SN74ACT7807-20PAG SN74ACT7807-20PAG SN74ACT7807-20PAG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 315-0657-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers