Mitutoyo Corporation 2-3"Three-Point Digital Internal Micrometer,Holtest 468-989

Description
Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 2-3in 50.8-76.2mm Indv. Range 2-2.5 in,2.5-3 in Setting Rings Incl. 2.5 in DIA. Remarks with TiN-coated contact points
Description
Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 2-3in 50.8-76.2mm Indv. Range 2-2.5 in,2.5-3 in Setting Rings Incl. 2.5 in DIA. Remarks with TiN-coated contact points

Suppliers

Company
Product
Description
Supplier Links
2-3
Rochester, NY, USA
2-3"Three-Point Digital Internal Micrometer,Holtest
468-989
2-3"Three-Point Digital Internal Micrometer,Holtest 468-989
Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 2-3in 50.8-76.2mm Indv. Range 2-2.5 in,2.5-3 in Setting Rings Incl. 2.5 in DIA. Remarks with TiN-coated contact points

Product Highlights

  • TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models)
  • Large LCD readout.
  • Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm.
  • With Ratchet Stop for constant force.
  • Supplied in fitted plastic case.
  • Range 2-3in 50.8-76.2mm
  • Indv. Range 2-2.5 in,2.5-3 in
  • Setting Rings Incl. 2.5 in DIA.
  • Remarks with TiN-coated contact points
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 468-989
Product Name 2-3"Three-Point Digital Internal Micrometer,Holtest
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29078 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Laminated Tubes Geometry Measurement System - RF092 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Gaging System or Station
View Details