Starrett 500-600mm Micrometer, Ratchet Stop, Interchangable Anvils 50785

Description
Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 500-600mm Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. These standards are included: 500, 525, 550, and 575mm. 500-600mm, 0.01mm Grad.
Description
Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 500-600mm Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. These standards are included: 500, 525, 550, and 575mm. 500-600mm, 0.01mm Grad.

Suppliers

Company
Product
Description
Supplier Links
500-600mm Micrometer, Ratchet Stop, Interchangable Anvils - 224MJRLZ - Transcat, Inc.
Rochester, NY, USA
500-600mm Micrometer, Ratchet Stop, Interchangable Anvils
224MJRLZ
500-600mm Micrometer, Ratchet Stop, Interchangable Anvils 224MJRLZ
Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 500-600mm Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. These standards are included: 500, 525, 550, and 575mm. 500-600mm, 0.01mm Grad.

Product Highlights

The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 500-600mm Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements. These standards are included: 500, 525, 550, and 575mm. 500-600mm, 0.01mm Grad.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 224MJRLZ
Product Name 500-600mm Micrometer, Ratchet Stop, Interchangable Anvils
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

2D Optical Micrometers - RF656.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Thickness Gauge Head - PMGG123 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details