Starrett Interchangeable Anvil 16-20" Micrometer w/Ratchet Stop 50782

Description
Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled lock nut for quick and sure locking Interchangeable anvils for diversified gaging Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work Extremely hard and stable one-piece spindle Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
Description
Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled lock nut for quick and sure locking Interchangeable anvils for diversified gaging Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work Extremely hard and stable one-piece spindle Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Anvil 16-20
Rochester, NY, USA
Interchangeable Anvil 16-20" Micrometer w/Ratchet Stop
224ERLZ
Interchangeable Anvil 16-20" Micrometer w/Ratchet Stop 224ERLZ
Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled lock nut for quick and sure locking Interchangeable anvils for diversified gaging Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work Extremely hard and stable one-piece spindle Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust

Product Highlights

  • Suitable wrenches are furnished to make necessary adjustments
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Quick and easy sleeve adjustment
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Balanced frame and thimble design ensure easy handling and better readability
  • Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability
  • Micro-lapped measuring faces
  • Large thimble diameter with distinct figures
  • Ring-type knurled lock nut for quick and sure locking
  • Interchangeable anvils for diversified gaging
  • Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer
  • These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work
  • Extremely hard and stable one-piece spindle
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 224ERLZ
Product Name Interchangeable Anvil 16-20" Micrometer w/Ratchet Stop
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Vernier Micrometer, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI - SM-50 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details