Starrett Micrometer Depth Gages, 0-225mm 52229

Description
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 4" (100mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-225mm Graduations (mm): 0.01mm Base Length (mm): 100mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 9 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm
Description
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 4" (100mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-225mm Graduations (mm): 0.01mm Base Length (mm): 100mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 9 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm

Suppliers

Company
Product
Description
Supplier Links
Micrometer Depth Gages, 0-225mm - 445MBZ-225RL - Transcat, Inc.
Rochester, NY, USA
Micrometer Depth Gages, 0-225mm
445MBZ-225RL
Micrometer Depth Gages, 0-225mm 445MBZ-225RL
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 4" (100mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-225mm Graduations (mm): 0.01mm Base Length (mm): 100mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 9 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm

Product Highlights

  • The depths of holes, slots, shoulders and projections can be measured with these fine tools
  • 4" (100mm) base and 5/32" (4mm) diameter measuring rods
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Ring-type knurled lock nut for quick and sure locking
  • Satin chrome reading surface is glare free and resists rust Specifications
  • Micrometer Type: Mechanical
  • Range (mm): 0-225mm
  • Graduations (mm): 0.01mm
  • Base Length (mm): 100mm
  • Lock Nut Type: Ring Type Knurled
  • Measuring Rods (qty): 9
  • Rod Diameter (mm): 4mm
  • Thimble Type: Ratchet
  • Case Type: Padded Case
  • Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 445MBZ-225RL
Product Name Micrometer Depth Gages, 0-225mm
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details