Starrett Micrometer Depth Gage 0-6" w/4" Base 52324

Description
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-6" Range, .001" Grad, 4" Base, 6 Rods, in Case.
Description
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-6" Range, .001" Grad, 4" Base, 6 Rods, in Case.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Depth Gage 0-6
Rochester, NY, USA
Micrometer Depth Gage 0-6" w/4" Base
449BZ-6R
Micrometer Depth Gage 0-6" w/4" Base 449BZ-6R
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-6" Range, .001" Grad, 4" Base, 6 Rods, in Case.

Product Highlights

The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-6" Range, .001" Grad, 4" Base, 6 Rods, in Case.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 449BZ-6R
Product Name Micrometer Depth Gage 0-6" w/4" Base
Gage / Instrument Type Depth Gage; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Gauging Solution With 3D Reconstruction - OPTOFLASH™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Gaging Technology Optical
View Details