Transcat, Inc. Datasheets for Micrometers

Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame.  Noncontact laser micrometers are also available.
Micrometers: Learn more

Page: 1 2
Product Name Notes
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods...
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 6" Graduations (in): .001" Measuring Rods...
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 6 - 12" Graduations (in): .001" Measuring Rods...
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (mm): 50 - 150mm Graduations (mm): 0.01mm Measuring Rods...
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore...
Product Highlights For R&D usage or development purposes. M100-226 macro close-up lens for FOTRIC 226 (384 x 288 pixel) Resolution 100μm (Calibrated range -20~150℃)
Product Highlights For R&D usage or development purposes. M20-228 macro close-up lens for FOTRIC 228 (640 x 480 pixel) Resolution 20μm (Calibrated range -20~150℃)
Product Highlights For R&D usage or development purposes. M50-226 macro close-up lens for FOTRIC 226 (384 x 288 pixel) Resolution 50μm (Calibrated range -20~150℃)
Product Highlights For R&D usage or development purposes. M50-228 macro close-up lens for FOTRIC 228 (640 x 480 pixel) Resolution 50μm (Calibrated range -20~150℃)
Product Highlights Ratchet Stop, Lock Nut, Carbide Faces 0-1" Range, .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces Faces.
Product Highlights Starrett Bevel Protractors have revolving turrets with direct reading double graduations a full 0 to 180° in opposite directions. This permits direct reading of angles above or below...
Product Highlights The 1212 micrometer is made from stainless steel for use under adverse atmospheric and operating conditions 1-2" Range, .001" Grad, Carbide Faces.
Product Highlights The Starrett 1212 & 1212M Stainless Steel Micrometer features a ratchet stop, lock nut, carbide face, and gage block standard. 1-2" Range, .0001" Grad, Carbide Faces.
Product Highlights The Starrett 1212 & 1212M Stainless Steel Micrometer features a ratchet stop, lock nut, carbide face, and gage block standard. 25-50mm Range, 0.001mm Grad, Carbide Faces.
Product Highlights The Starrett 1230 & 1230M Stainless Steel Micrometer features a ratchet stop, lock nut, and carbide face. 0-1" Range, .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 1230 & 1230M Stainless Steel Micrometer features a ratchet stop, lock nut, and carbide face. 0-25mm Range, 0.001mm Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 124M Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for...
Product Highlights The Starrett 128 Inside Micrometer Set consists of a satin-chrome micrometer head which can be used in combination with any one or more of a series of rigid,...
Product Highlights The Starrett 207 & 208 Stainless Steel Can Seam Micrometer features 0-.375" range with a depth gage of 5mm range. 0-9.5mm Range, 0.01mm Grad, Depth Gage (5mm Range)...
Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer – simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). 1",...
Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer – simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). 2",...
Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer – simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). 3",...
Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer that is simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm).
Product Highlights The Starrett 220M Mul-T-Anvil Micrometer with Round and Flat Anvils, Carbide Faced Spindle was a new development in micrometer design and patent is held by Starrett. This micrometer...
Product Highlights The Starrett 231 & 231M Micrometer features 0-1" range, ratchet stop, lock nut, and carbide face. 0-25mm Range, 0.001mm Grad, Carbide Faces, Ratchet Stop, Lock Nut.
Product Highlights The Starrett 256M Disc-Type Micrometer is used to measure the thickness of work sections such as ribs, lands, fins, cutting edges on form tools, and chordal thickness of...
Product Highlights The Starrett 436.1 Outside Micrometer features 2-3" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 3-4" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 4-5" range, friction thimble, lock nut, carbide face, .0001" Grad, Friction Thimble, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features 4-5" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 4-5" range, ratchet stop, lock nut, and carbide face. .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features 5-6" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 5-6" range, friction thimble, lock nut, carbide face,.0001" Grad, Friction Thimble, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features 5-6" range, ratchet stop, lock nut, carbide face, .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features ratchet stop, lock nut, and carbide face. .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 436.1M Outside Micrometer features ratchet stop, lock nut and carbide face. 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 436.1M Outside Micrometer features ratchet stop, lock nut, 125-150mm range and 0.01mm graduation. 0.01mm Grad, Ratchet Stop, Lock Nut.
Product Highlights The Starrett 436.1M Outside Micrometer features ratchet stop, lock nut, and carbide face. 0.001mm Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 436M Outside Micrometer features ratchet stop, lock nut and carbide face. 400-425mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case.
Product Highlights The Starrett 436M Outside Micrometer features ratchet stop, lock nut and carbide face. 425-450mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case.
Product Highlights The Starrett 436M Outside Micrometer features ratchet stop, lock nut and carbide face. 575-600mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case.
Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 3" Base, 12 Rods, Ratchet...
Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 4" Base, 12 Rods, Ratchet...
Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 6" Base, 12 Rods, Ratchet...
Product Highlights The Starrett 446, 446M Series Digital Micrometer Depth Gage is a mechanical digital depth micrometer – simple to use even by the inexperienced. One feature is its clear,...
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the...
Product Highlights The Starrett 469, 469M Series Large, Super-Precision Micrometer Head is our most accurate micrometer head. It is also available on special order with double graduations in red and...
Product Highlights The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of...
Product Highlights The Starrett 486M Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of...
Product Highlights The Starrett 575 micrometers have a pointed spindle and a double V-anvil, both shaped to contact the screw thread. The micrometer reading therefore gives the pitch diameter. 0-1"...
Product Highlights The Starrett 585 micrometers have a pointed spindle and a double V-anvil, both shaped to contact the screw thread as shown in the drawing. The micrometer reading therefore...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 0-100mm & 0-3.930" measuring range, and 0.001mm resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 0-4" & 0-101mm measuring range, and .00005" resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 150-300mm & 5.900-11.810" measuring range, and 0.01mm resolution. 150-300mm Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 2-6" & 51-152mm measuring range, and .00005" resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 300-400mm & 11.810-15.740" measuring range, and 0.001mm resolution. 300-400mm Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 400-500mm & 15.740-19.680" measuring range, and 0.01mm resolution. 400-500mm Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 50-150mm & 1.968-5.900" measuring range, and 0.001mm resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 6-12" & 152-305mm measuring range, and .0001" resolution. 6-12" Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 6-9" & 152-228mm measuring range, and .00005" resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 9-12" & 228-305mm measuring range, and .0001" resolution. resolution.
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-12" (0-300mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-12" (0-300mm) Range with Case...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-12" (0-300mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-300mm (0-12") Range with Case...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-150mm (0-6") range for measuring the depth of most holes, slots, shoulders and projections. 0-150mm (0-6") Range with Case...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-6" (0-150mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-6" (0-150mm) Range with Case...
Product Highlights The Starrett 762NXRL Electronic Micrometer Head with Standard Inch Graduations on Shell and Thimble includes 0-1"/0-25mm range, ratchet stop, lock nut, carbide face, and non-rotating spindle. Featuring large...
Product Highlights The Starrett 786 Electronic Blade-Type Micrometer with Non-Rotating Spindle With Output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. The 786 series includes...
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than...
Product Highlights The Starrett 795 Electronic Micrometers provide an IP67 level of protection against coolant, water, chips, dirt, dust, and other contaminants in hostile shop environments. The 795 includes an...
Product Highlights The Starrett 823 Tubular Inside Micrometer Set features .001" graduation, with 10 rods and handle, 1-1/2-32" range, and 1/2 and 1" movement of screw. 1 1/2-32" Range with...
Product Highlights The Starrett 823 Tubular Inside Micrometer Set features 0.01mm graduation, with 10 rods, 100-1000mm range, and 25mm movement of screw. 100-1000mm Range with 10 Rods, with Case screw.
Product Highlights The Starrett 824 Inside Micrometer is for those who prefer inside micrometers without interchangeable rods. The 824 and 824M Series can be ordered individually or in sets. 11-12"...
Product Highlights The Starrett 824 Inside Micrometer is for those who prefer inside micrometers without interchangeable rods. The 824 and 824M Series can be ordered individually or in sets. 2-3"...
Product Highlights The Starrett 824 Inside Micrometer is for those who prefer inside micrometers without interchangeable rods. The 824 and 824M Series can be ordered individually or in sets. 3-4"...
Product Highlights The Starrett Electronic Micrometer Head with Standard Inch Graduations on Shell and Thimble includes 0-1"/0-25mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett Electronic Micrometer Head with Standard Inch Graduations on Shell and Thimble includes 0-2"/0-50mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-25mm/0-1" range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-50mm/0-2" range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett S436 Outside Micrometer Set includes 1", 2", and 3" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide.
Product Highlights The Starrett S436 Outside Micrometer Set includes 7",8",9",10",11"and 12" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide. Anvils sized...
Product Highlights The Starrett S436.1 Outside Micrometer Set includes 1", 2", and 3" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide.
Product Highlights 0-1" Range, .0001" Grad, Carbide Faces, Friction Thimble, Lock Nut, Standard Letter of Certification Starrett satin chrome finish"no glare"resists rust Advanced sleeve design with staggered lines and distinct...
Product Highlights 220XRL-1 Mul-T-Anvil Micrometer with Round and Flat Anvils and Carbide Faced Spindle The Starrett 220M Mul-T-Anvil Micrometer with Round and Flat Anvils, Carbide Faced Spindle was a new...
Product Highlights ACCURACY OF +/-3% CLOCKWISE (20-100% OF FULL RANGE) Provides precise torque application (Counterclockwise calibration available on special order) HEAD DESIGN SPECIFICALLY FOR TORQUE WRENCHES Enclosed Head - Seals...
Product Highlights Accurate in Clockwise Direction +/- 3% from 20% to 100% of Full Scale Meets ISO 6789 Specifications Meets or Exceeds ASME B107.300-2010 Thin Profile, Sealed Tear-Drop Head Design...
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits...
Product Highlights Accurate, rugged, and easy to use ratchet stop, lock nut, and standards included Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface...
Product Highlights Adjustable contacts on thimble end Adjustable sleeve Insulated handle Lock Nut
Product Highlights Advanced sleeve design for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Gracefully...
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design...
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Convenient decimal equivalents Balanced frame...
Product Highlights ARMSTRONG MODEL# 64-046AR Accuracy of +/-3% Clockwise Head design specifically for torque wrenches
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Compatible with Starrett Datasure Wireless Data Collection Systems Advanced sleeve design with staggered lines and distinct figures...
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Output capability for data transmission Advanced sleeve design with staggered lines and distinct figures for precise and...
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface...
Product Highlights Clear, easily read white numbers on black background reduce errors No-glare black finish on the frame Measurement is read directly from the counter Ring-type knurled lock nut for...
Product Highlights Combines the precision of a dial indicator sensor and the linear accuracy of a micrometer Reduces the need for operator "feel" Provides faster readings with increased reliability Specifications...
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards Ø.4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills)...
Product Highlights Furnished in an attractive, protective case to keep micrometer and standards readily accessible Ratchet Stop, Lock Nut for quick and sure locking Quick and easy adjustment Advanced sleeve...
Product Highlights High-Accuracy Non-contact Excellent linearity: down to +/-0.3 microns High speed scanning capable: 3200 scans per second Various ranges available for selecting the best laser for your application Statistical...
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 2 to 3" Range
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 3 to 4" Range
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 4 to 5" Range
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 5 to 6" Range
Product Highlights Includes interchangeable anvils for a diversified range of measurement Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results...
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on...
Product Highlights Kit includes the popular 6" AOS ABS Caliper and 1" Digimatic Micrometer Supplied in a mahogany case The micrometer spanner is a supplied accessory
Product Highlights Large LCD digital readout is easy to read and reduces errors SPC Output Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Convenient...
Product Highlights Large, easy-to-read, high-contrast LCD digital readout Rigid one-piece frame of drop forged steel, ribbed for strength and stability Extremely hard and stable one-piece spindle Micro-lapped measuring face Starrett...
Product Highlights Large, high-contrast LCD digital readout reduces errors Attractive no-glare black wrinkle finish on the frame Starrett no-glare satin chrome finish on thimble and sleeve Starrett designed electronic microprocessor...
Product Highlights Measures the width, height, and depth of can seams Vernier scale in inch units for taking precise outside diameter (OD) measurements Knurled sleeve helps provide secure grip Satin...
Product Highlights Measuring range available when set to "No extra-fine wire measurement"or "Edge specification" in the basic setup mode. Environment for accuracy validation: 20°C 1°C temperature; 50% 10% humidity. The...
Product Highlights Measuring Region Area .6in x 1.0in Measuring Region Area mm*6 1.5x25mm Measuring Range .004-1.0in 0.1-25mm Repeatability*1 .000002in 0.05 *2um Number of Scans 800/sec Laser Scanning speed 2240in/sec(56m/sec) Linearity,...
Product Highlights Micrometer Type Outside Range (in) 1-2" Range (mm) 25-50mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever...
Product Highlights Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever...
Product Highlights Micrometer Type: Outside  Range (in): 23-24"  Graduations (in): .001"  Anvil/Spindle Material: Carbide  Anvil Type: Flat  Spindle Type: Flat  Lock Nut Type: Knurled...
Product Highlights Microprocessor controlled Alphanumerical display Direct reading (up to 4½ digits) Resolution: 1 μΩ Resistance reading: up to 2000 Ω 0.1 % basic accuracy U/I (4-wires) measurement USB Data...
Product Highlights Microprocessor controlled Alphanumerical display Resolution down to: 0.1 µΩ Resistance reading up to: 200 Ω Up to 100 A test current Kelvin-type (4 - wires) measurement Powered by...
Product Highlights Microprocessor controlled Alphanumerical display Resolution down to: 0.1 µΩ Resistance reading up to: 200 Ω Up to 200 A test current Kelvin-type (4 - wires) measurement Powered by...
Product Highlights No glare Starrett satin finish stainless steel Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch...
Product Highlights Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Balanced frame design for comfortable, accurate measuring No glare Starrett satin...
Product Highlights Quick reading graduations High accuracy Adjustable work table centered beneath the anvil and spindle No glare Starrett satin chrome finish Base is a heavy, rigid casting, incorporating at...
Product Highlights Range (in): 16-20" Graduations (in): .001"  Anvil/Spindle Material: Steel  Anvil Type: Flat  Spindle Type: Flat  Lock Nut Type: Knurled Ring Type  Thimble Type:...
Product Highlights Range (in): 8-9"  Graduations (in): .0001"  Anvil/Spindle Material: Carbide  Anvil Type: Flat  Spindle Type: Flat  Lock Nut Type: Knurled Ring Type  Thimble...
Product Highlights Rugged construction and extremely attractive design Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub Furnished in an attractive, protective case to keep...
Product Highlights Set of three digital micrometers – furnished with ratchet stop, lock nut, and standards, in case Combination ratchet and speeder for uniform pressure and quicker adjustment Gracefully designed...
Product Highlights Starrett satin chrome finish – no glare – resists rust on all reading surfaces Advanced sleeve design with staggered lines and distinct figures for precise and easy readability...
Product Highlights Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Decimal equivalents on inch...
Product Highlights This set includes 25mm, 50mm and 75mm micrometers with two standards in case Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced...
Product Highlights This set includes 25mm, 50mm, 75mm and 100mm micrometers with three standards in case Advanced sleeve design with staggered lines and distinct figures for precise and easy readability...
Product Highlights This set includes 325mm, 350mm, 375mm, 400mm, 425mm, 450mm, 475mm, 500mm, 525mm, 550mm, 575mm and 600mm micrometers with twelve standards in case Advanced sleeve design with staggered lines...
Product Highlights V-anvil and conical spindle for measuring pitch diameters of screw threads Vernier scale in metric units for taking precise outside diameter (OD) measurements Tapered frame for measuring narrow...
Product Highlights Vernier scale in metric units for taking precise inside dimension (ID) measurements Adjustable sleeve and contacts help provide accurate measurements Knurled ring-type lock nut to hold measurements in...
Product Highlights Wide measurement range without changing anvils  Carbide measuring faces on sizes above 1/2" (12.5mm) diameter  Extensions available for deep holes  Precision ratchet stop provides correct...
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools...
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025MM) on the 2-point contact toolsup to 1/4" (6MM) and .00025" (0.005MM) on the 3-point contact tools ranging from...
Product Highlights Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind...
Product Highlights Will handle a wide variety of measurements impossible to obtain with regular micrometers Large LCD digital readout is easy to read and reduces errors Rigid one-piece frame of...
Product Highlights Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind...
Starrett 78MXTZ-3 68141 Inside Micrometer 2.5-3mm Range
Starrett S78MXTEZ 67873 Micrometer Set 20-50mm Range

<< Prev