Starrett Micrometer Depth Gages, 0-75mm 52221

Description
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 100mm (4") base and 4mm (5/32") diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-75mm Graduations (mm): 0.01mm Base Length (mm): 100mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 3 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm
Description
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 100mm (4") base and 4mm (5/32") diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-75mm Graduations (mm): 0.01mm Base Length (mm): 100mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 3 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm

Suppliers

Company
Product
Description
Supplier Links
Micrometer Depth Gages, 0-75mm - 445MBZ-75RL - Transcat, Inc.
Rochester, NY, USA
Micrometer Depth Gages, 0-75mm
445MBZ-75RL
Micrometer Depth Gages, 0-75mm 445MBZ-75RL
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 100mm (4") base and 4mm (5/32") diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-75mm Graduations (mm): 0.01mm Base Length (mm): 100mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 3 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm

Product Highlights

  • The depths of holes, slots, shoulders and projections can be measured with these fine tools
  • 100mm (4") base and 4mm (5/32") diameter measuring rods
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Ring-type knurled lock nut for quick and sure locking
  • Satin chrome reading surface is glare free and resists rust Specifications
  • Micrometer Type: Mechanical
  • Range (mm): 0-75mm
  • Graduations (mm): 0.01mm
  • Base Length (mm): 100mm
  • Lock Nut Type: Ring Type Knurled
  • Measuring Rods (qty): 3
  • Rod Diameter (mm): 4mm
  • Thimble Type: Ratchet
  • Case Type: Padded Case
  • Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 445MBZ-75RL
Product Name Micrometer Depth Gages, 0-75mm
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 0.9843 inch (25 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U304396 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details