Mitutoyo Corporation 3-4"Three-Point Digital Internal Micrometer,Holtest 468-990

Description
Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 3-4in 76.2-101.6mm Indv. Range 3-3.5 in,3.5-4 in Setting Rings Incl. 3.5 in DIA. Remarks with TiN-coated contact points
Description
Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 3-4in 76.2-101.6mm Indv. Range 3-3.5 in,3.5-4 in Setting Rings Incl. 3.5 in DIA. Remarks with TiN-coated contact points

Suppliers

Company
Product
Description
Supplier Links
3-4
Rochester, NY, USA
3-4"Three-Point Digital Internal Micrometer,Holtest
468-990
3-4"Three-Point Digital Internal Micrometer,Holtest 468-990
Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 3-4in 76.2-101.6mm Indv. Range 3-3.5 in,3.5-4 in Setting Rings Incl. 3.5 in DIA. Remarks with TiN-coated contact points

Product Highlights

  • TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models)
  • Large LCD readout.
  • Functions available: Presetting, Zero/ABS, power On/Off Data hold, Data out put, Error alarm, Battery replacement alarm.
  • With Ratchet Stop for constant force.
  • Supplied in fitted plastic case.
  • Range 3-4in 76.2-101.6mm
  • Indv. Range 3-3.5 in,3.5-4 in
  • Setting Rings Incl. 3.5 in DIA.
  • Remarks with TiN-coated contact points
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 468-990
Product Name 3-4"Three-Point Digital Internal Micrometer,Holtest
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness Gauges - 330889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details