Starrett 54-60" Tubular Bow Micrometer 53001

Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 55", 57" and 59". 54-60" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 55", 57", and 59".
Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 55", 57" and 59". 54-60" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 55", 57", and 59".

Suppliers

Company
Product
Description
Supplier Links
54-60
Rochester, NY, USA
54-60" Tubular Bow Micrometer
724LZ-60
54-60" Tubular Bow Micrometer 724LZ-60
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 55", 57" and 59". 54-60" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 55", 57", and 59".

Product Highlights

The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 55", 57" and 59". 54-60" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 55", 57", and 59".

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 724LZ-60
Product Name 54-60" Tubular Bow Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details