Starrett Micrometer Depth Gages, 0-150mm 52249

Description
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 6" (150mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-150mm Graduations (mm): 0.01mm Base Length (mm): 150mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 6 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm
Description
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 6" (150mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-150mm Graduations (mm): 0.01mm Base Length (mm): 150mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 6 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm

Suppliers

Company
Product
Description
Supplier Links
Micrometer Depth Gages, 0-150mm - 445MDZ-150RL - Transcat, Inc.
Rochester, NY, USA
Micrometer Depth Gages, 0-150mm
445MDZ-150RL
Micrometer Depth Gages, 0-150mm 445MDZ-150RL
Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 6" (150mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and quicker adjustment Ring-type knurled lock nut for quick and sure locking Satin chrome reading surface is glare free and resists rust Specifications Micrometer Type: Mechanical Range (mm): 0-150mm Graduations (mm): 0.01mm Base Length (mm): 150mm Lock Nut Type: Ring Type Knurled Measuring Rods (qty): 6 Rod Diameter (mm): 4mm Thimble Type: Ratchet Case Type: Padded Case Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm

Product Highlights

  • The depths of holes, slots, shoulders and projections can be measured with these fine tools
  • 6" (150mm) base and 5/32" (4mm) diameter measuring rods
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Ring-type knurled lock nut for quick and sure locking
  • Satin chrome reading surface is glare free and resists rust Specifications
  • Micrometer Type: Mechanical
  • Range (mm): 0-150mm
  • Graduations (mm): 0.01mm
  • Base Length (mm): 150mm
  • Lock Nut Type: Ring Type Knurled
  • Measuring Rods (qty): 6
  • Rod Diameter (mm): 4mm
  • Thimble Type: Ratchet
  • Case Type: Padded Case
  • Accuracy (mm): Mic head +/-.0025mm; Rods +/-.005mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 445MDZ-150RL
Product Name Micrometer Depth Gages, 0-150mm
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details