Starrett Interchangeable Anvil 12-16" Micrometer w/Ratchet Stop 50780

Description
Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 12-16" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements.This model includes these standards: 12", 13", 14", and 15". 12-16", .001" Grad.
Description
Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 12-16" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements.This model includes these standards: 12", 13", 14", and 15". 12-16", .001" Grad.

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Anvil 12-16
Rochester, NY, USA
Interchangeable Anvil 12-16" Micrometer w/Ratchet Stop
224DRLZ
Interchangeable Anvil 12-16" Micrometer w/Ratchet Stop 224DRLZ
Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 12-16" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements.This model includes these standards: 12", 13", 14", and 15". 12-16", .001" Grad.

Product Highlights

The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" or 25mm with a single micrometer. This model features 12-16" Measuring Range. Smooth friction thimble for uniform pressure, the combination ratchet and speeder for uniform pressure and quicker adjustment, or a plain micrometer that depends on your own "feel". Recommended for mechanics, automotive service and machine shops, toolrooms, inspection departments and wherever gaging involves a wide range of measurements.This model includes these standards: 12", 13", 14", and 15". 12-16", .001" Grad.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 224DRLZ
Product Name Interchangeable Anvil 12-16" Micrometer w/Ratchet Stop
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Checking Balls - 29017 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Differential Micrometer Head, 16.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Disk Brakes Profile Gauge - IKD - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Special Function Gages
View Details