Starrett 12-18" Tubular Bow Micrometer 52994

Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17".
Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17".

Suppliers

Company
Product
Description
Supplier Links
12-18
Rochester, NY, USA
12-18" Tubular Bow Micrometer
724LZ-18
12-18" Tubular Bow Micrometer 724LZ-18
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17".

Product Highlights

The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 12", 13", 14", 15", 16", and 17". 12-18" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 12", 13", 14", 15", 16", and 17".

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 724LZ-18
Product Name 12-18" Tubular Bow Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Tapped Construction Balls - 29091 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Vernier Micrometer Head, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-50V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wireless ID measurement sensor for CNC machines - RF609-Wi-Fi Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details