Starrett Micrometer Depth Gage 0-3" 52318

Description
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3" Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case.
Description
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3" Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Depth Gage 0-3
Rochester, NY, USA
Micrometer Depth Gage 0-3"
449AZ-3R
Micrometer Depth Gage 0-3" 449AZ-3R
Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3" Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case.

Product Highlights

The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the fingers and positioned at any angle relative to the base. In operation, the blade does not turn, but moves perpendicularly only, permitting depth measurement of narrow shoulders without the blade rolling off. This is also ideal for slots and recesses as narrow as .045" (1.2mm). Furnished with a 2-1/2" (63mm) or a 4" (100mm) base. 0-3" Range, .001" Grad, 2 1/2" Base, 3 Rods, in Case.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 449AZ-3R
Product Name Micrometer Depth Gage 0-3"
Gage / Instrument Type Depth Gage; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Back-to-Back Distance Measuring Gauge - IMR - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
View Details
Thickness Gauge Head - PMGG123 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details