Starrett Wire Micrometers, 0-.400" 50814

Description
Features Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Hex body which stops the micrometer from rolling over Anvil and spindle extend below the flat surface No glare Starrett satin chrome finish Extremely hard and stable one-piece spindle Micro-lapped carbide measuring faces Smooth friction thimble for uniform pressure Specifications Micrometer Type: Wire Micrometer Range (in): 0-.400" Graduations (in): .0001" Anvil/Spindle Material: Steel Anvil Type: Flat Spindle Type: Flat Thimble Type: Friction
Description
Features Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Hex body which stops the micrometer from rolling over Anvil and spindle extend below the flat surface No glare Starrett satin chrome finish Extremely hard and stable one-piece spindle Micro-lapped carbide measuring faces Smooth friction thimble for uniform pressure Specifications Micrometer Type: Wire Micrometer Range (in): 0-.400" Graduations (in): .0001" Anvil/Spindle Material: Steel Anvil Type: Flat Spindle Type: Flat Thimble Type: Friction

Suppliers

Company
Product
Description
Supplier Links
Wire Micrometers, 0-.400
Rochester, NY, USA
Wire Micrometers, 0-.400"
T225F
Wire Micrometers, 0-.400" T225F
Features Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Hex body which stops the micrometer from rolling over Anvil and spindle extend below the flat surface No glare Starrett satin chrome finish Extremely hard and stable one-piece spindle Micro-lapped carbide measuring faces Smooth friction thimble for uniform pressure Specifications Micrometer Type: Wire Micrometer Range (in): 0-.400" Graduations (in): .0001" Anvil/Spindle Material: Steel Anvil Type: Flat Spindle Type: Flat Thimble Type: Friction

Features

  • Quick and easy adjustment
  • Advanced sleeve design with staggered lines and distinct figures for precise, easy readability
  • Quick-reading figures – every thousandth numbered on inch tools
  • Hex body which stops the micrometer from rolling over
  • Anvil and spindle extend below the flat surface
  • No glare Starrett satin chrome finish
  • Extremely hard and stable one-piece spindle
  • Micro-lapped carbide measuring faces
  • Smooth friction thimble for uniform pressure Specifications
  • Micrometer Type: Wire Micrometer
  • Range (in): 0-.400"
  • Graduations (in): .0001"
  • Anvil/Spindle Material: Steel
  • Anvil Type: Flat
  • Spindle Type: Flat
  • Thimble Type: Friction
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number T225F
Product Name Wire Micrometers, 0-.400"
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29067 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Measurement System - RF580 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details