Starrett Solid-Rod Inside Micrometer Set 2-12" Range 50546

Description
Product Highlights The Starrett 124 Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for measuring inside diameters of cylinders and rings and measuring parallel surfaces. The desired range is obtained by assembling rods and spacing collars to the micrometer head. Measuring rods are provided with a shoulder that is set accurately in the micrometer head and locked in position. When assembling rods to the A and B heads, the reading line on the micrometer head should be lined up with the marking on each rod (except for the 50-75mm (2-3") rods). Rod diameters are approximately 6mm (1/4") on the A and B sizes, and approximately 8.5mm (11/32") on the C size. Each rod has individual length adjustment for the anvil by means of special wrenches furnished. 2-12" Range, .001" Grad, 10 Measuring Rods with Case.
Description
Product Highlights The Starrett 124 Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for measuring inside diameters of cylinders and rings and measuring parallel surfaces. The desired range is obtained by assembling rods and spacing collars to the micrometer head. Measuring rods are provided with a shoulder that is set accurately in the micrometer head and locked in position. When assembling rods to the A and B heads, the reading line on the micrometer head should be lined up with the marking on each rod (except for the 50-75mm (2-3") rods). Rod diameters are approximately 6mm (1/4") on the A and B sizes, and approximately 8.5mm (11/32") on the C size. Each rod has individual length adjustment for the anvil by means of special wrenches furnished. 2-12" Range, .001" Grad, 10 Measuring Rods with Case.

Suppliers

Company
Product
Description
Supplier Links
Solid-Rod Inside Micrometer Set 2-12
Rochester, NY, USA
Solid-Rod Inside Micrometer Set 2-12" Range
124BZ
Solid-Rod Inside Micrometer Set 2-12" Range 124BZ
Product Highlights The Starrett 124 Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for measuring inside diameters of cylinders and rings and measuring parallel surfaces. The desired range is obtained by assembling rods and spacing collars to the micrometer head. Measuring rods are provided with a shoulder that is set accurately in the micrometer head and locked in position. When assembling rods to the A and B heads, the reading line on the micrometer head should be lined up with the marking on each rod (except for the 50-75mm (2-3") rods). Rod diameters are approximately 6mm (1/4") on the A and B sizes, and approximately 8.5mm (11/32") on the C size. Each rod has individual length adjustment for the anvil by means of special wrenches furnished. 2-12" Range, .001" Grad, 10 Measuring Rods with Case.

Product Highlights

The Starrett 124 Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for measuring inside diameters of cylinders and rings and measuring parallel surfaces. The desired range is obtained by assembling rods and spacing collars to the micrometer head. Measuring rods are provided with a shoulder that is set accurately in the micrometer head and locked in position. When assembling rods to the A and B heads, the reading line on the micrometer head should be lined up with the marking on each rod (except for the 50-75mm (2-3") rods). Rod diameters are approximately 6mm (1/4") on the A and B sizes, and approximately 8.5mm (11/32") on the C size. Each rod has individual length adjustment for the anvil by means of special wrenches furnished. 2-12" Range, .001" Grad, 10 Measuring Rods with Case.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 124BZ
Product Name Solid-Rod Inside Micrometer Set 2-12" Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Vernier Micrometer Head, 6 mm Travel, 9 lb. Load, 50.8 TPI, Unthreaded, Vacuum - SM-06V6 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wheel Diameter Measuring Gauge - IDK - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details