Starrett 1-2" Outside Micrometer 50903

Description
Product Highlights The Starrett 226 & 226M Series Outside Micrometer includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors or filters out UV light. Its balanced frame and thimble design ensures easy handling and better readability. The rugged frame and hard and stable one-piece thimble provides durability for extended product life. This model includes a 1-2" measuring range, ratchet stop, and lock nut, and .0001" graduation. Starrett electronic micrometers guarantee a precise measurement at every position each and every time. 2", .0001" Grad, Carbide Faces, Ratchet Stop, Lock Nut time.
Description
Product Highlights The Starrett 226 & 226M Series Outside Micrometer includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors or filters out UV light. Its balanced frame and thimble design ensures easy handling and better readability. The rugged frame and hard and stable one-piece thimble provides durability for extended product life. This model includes a 1-2" measuring range, ratchet stop, and lock nut, and .0001" graduation. Starrett electronic micrometers guarantee a precise measurement at every position each and every time. 2", .0001" Grad, Carbide Faces, Ratchet Stop, Lock Nut time.

Suppliers

Company
Product
Description
Supplier Links
1-2
Rochester, NY, USA
1-2" Outside Micrometer
T226XRL-2
1-2" Outside Micrometer T226XRL-2
Product Highlights The Starrett 226 & 226M Series Outside Micrometer includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors or filters out UV light. Its balanced frame and thimble design ensures easy handling and better readability. The rugged frame and hard and stable one-piece thimble provides durability for extended product life. This model includes a 1-2" measuring range, ratchet stop, and lock nut, and .0001" graduation. Starrett electronic micrometers guarantee a precise measurement at every position each and every time. 2", .0001" Grad, Carbide Faces, Ratchet Stop, Lock Nut time.

Product Highlights

The Starrett 226 & 226M Series Outside Micrometer includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare under bright lights indoors or filters out UV light. Its balanced frame and thimble design ensures easy handling and better readability. The rugged frame and hard and stable one-piece thimble provides durability for extended product life. This model includes a 1-2" measuring range, ratchet stop, and lock nut, and .0001" graduation. Starrett electronic micrometers guarantee a precise measurement at every position each and every time. 2", .0001" Grad, Carbide Faces, Ratchet Stop, Lock Nut time.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number T226XRL-2
Product Name 1-2" Outside Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details