Starrett 30-36" Tubular Bow Micrometer 52997

Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 31", 33" and 35". 30-36" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 31", 33" and 35".
Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 31", 33" and 35". 30-36" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 31", 33" and 35".

Suppliers

Company
Product
Description
Supplier Links
30-36
Rochester, NY, USA
30-36" Tubular Bow Micrometer
724LZ-36
30-36" Tubular Bow Micrometer 724LZ-36
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 31", 33" and 35". 30-36" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 31", 33" and 35".

Product Highlights

The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 31", 33" and 35". 30-36" Range, .001" Grad, with Lock Nut, in Case This model includes these standards: 31", 33" and 35".

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 724LZ-36
Product Name 30-36" Tubular Bow Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Premium Short Shank Inspection Balls - 29063 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U305469 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details