Starrett Outside Micrometer 6-7" Range 51684

Description
Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Quick and easy adjustment Micro-lapped measuring faces Extremely hard and stable one-piece spindle Micrometer Type Outside Range (in) 6-7" Graduations (in) .001" Anvil/Spindle Material Steel Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Ratchet Accuracy (in) +/-.0002"
Description
Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Quick and easy adjustment Micro-lapped measuring faces Extremely hard and stable one-piece spindle Micrometer Type Outside Range (in) 6-7" Graduations (in) .001" Anvil/Spindle Material Steel Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Ratchet Accuracy (in) +/-.0002"

Suppliers

Company
Product
Description
Supplier Links
Outside Micrometer 6-7
Rochester, NY, USA
Outside Micrometer 6-7" Range
436RL-7
Outside Micrometer 6-7" Range 436RL-7
Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Quick and easy adjustment Micro-lapped measuring faces Extremely hard and stable one-piece spindle Micrometer Type Outside Range (in) 6-7" Graduations (in) .001" Anvil/Spindle Material Steel Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Ratchet Accuracy (in) +/-.0002"

Product Highlights

  • The most popular precision micrometers used by skilled workmen worldwide
  • Accurate, rugged, and easy to use
  • Starrett satin chrome finish - no glare - resists rust
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Balanced frame and thimble design ensure easy handling
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Quick and easy adjustment
  • Micro-lapped measuring faces
  • Extremely hard and stable one-piece spindle
  • Micrometer Type Outside Range (in) 6-7" Graduations (in) .001" Anvil/Spindle Material Steel Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Ratchet Accuracy (in) +/-.0002"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 436RL-7
Product Name Outside Micrometer 6-7" Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
One Piece Inspection Balls with Shoulder - 29086 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Non-contact measurement with chromatic confocal technology - IRIX™ - Marposs Corp
Specs
Gaging Technology Non-contact
Display Digital Display
Attribute Measurement Capability Thickness Gage
View Details