Starrett 16-17"Micrometer 436.1XRLZ-17

Description
Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish – no glare – resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Quick and easy adjustment Micro-lapped measuring faces Extremely hard and stable one-piece spindle Micrometer Type: Outside Range (in): 16-17" Graduations (in): .001" Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet Accuracy (in): +/-.0003"
Description
Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish – no glare – resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Quick and easy adjustment Micro-lapped measuring faces Extremely hard and stable one-piece spindle Micrometer Type: Outside Range (in): 16-17" Graduations (in): .001" Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet Accuracy (in): +/-.0003"

Suppliers

Company
Product
Description
Supplier Links
16-17
Rochester, NY, USA
16-17"Micrometer
436.1XRLZ-17
16-17"Micrometer 436.1XRLZ-17
Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish – no glare – resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Quick and easy adjustment Micro-lapped measuring faces Extremely hard and stable one-piece spindle Micrometer Type: Outside Range (in): 16-17" Graduations (in): .001" Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Knurled Ring Type Thimble Type: Ratchet Accuracy (in): +/-.0003"

Product Highlights

  • The most popular precision micrometers used by skilled workmen worldwide
  • Accurate, rugged, and easy to use
  • Starrett satin chrome finish – no glare – resists rust
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Balanced frame and thimble design ensure easy handling
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Quick and easy adjustment
  • Micro-lapped measuring faces
  • Extremely hard and stable one-piece spindle
  • Micrometer Type: Outside
  • Range (in): 16-17"
  • Graduations (in): .001"
  • Anvil/Spindle Material: Carbide
  • Anvil Type: Flat
  • Spindle Type: Flat
  • Lock Nut Type: Knurled Ring Type
  • Thimble Type: Ratchet
  • Accuracy (in): +/-.0003"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 436.1XRLZ-17
Product Name 16-17"Micrometer
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Calipers - 390809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details