MITUTOYO CORPORATION
468-269 -- DIGITAL 3 POINT MICROMETER 1.6-2"
Mitutoyo Corporation
Digital 3 Point Micrometer 1.6-2"
468-269
Description
Product Highlights
Range 1.6-2in 40.64-50.8mm
Accuracy .0001in
with TiN-coated contact points
Resolution: 0.001mm or .00005"/0.001mm (over 5" models: .0001"/0.001mm)
Contact point:TiN-coating
Measuring method: Three-point method
Display: LCD
Battery: SR44 (2 pcs.), 938882
Battery life: Approx. 8 months under normal use
Description
Product Highlights
Range 1.6-2in 40.64-50.8mm
Accuracy .0001in
with TiN-coated contact points
Resolution: 0.001mm or .00005"/0.001mm (over 5" models: .0001"/0.001mm)
Contact point:TiN-coating
Measuring method: Three-point method
Display: LCD
Battery: SR44 (2 pcs.), 938882
Battery life: Approx. 8 months under normal use
Suppliers
Digital 3 Point Micrometer 1.6-2"
468-269
Product Highlights
Range 1.6-2in 40.64-50.8mm
Accuracy .0001in
with TiN-coated contact points
Resolution: 0.001mm or .00005"/0.001mm (over 5" models: .0001"/0.001mm)
Contact point:TiN-coating
Measuring method: Three-point method
Display: LCD
Battery: SR44 (2 pcs.), 938882
Battery life: Approx. 8 months under normal use
Product Highlights
- Range 1.6-2in 40.64-50.8mm
- Accuracy .0001in
- with TiN-coated contact points
- Resolution: 0.001mm or .00005"/0.001mm (over 5" models: .0001"/0.001mm)
- Contact point:TiN-coating
- Measuring method: Three-point method
- Display: LCD
- Battery: SR44 (2 pcs.), 938882
- Battery life: Approx. 8 months under normal use
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
468-269 |
|
Product Name
|
Digital 3 Point Micrometer 1.6-2" |
|
Gage / Instrument Type
|
Micrometer
|
Unlock Full Specs
to access all available technical data
Similar Products
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer; Bore Gage; Depth Gage
Gaging Technology
Optical; Non-contact
View Details
ABB Measurement & Analytics
Mounting / Loading Options
Machine Mounted
Measurement Scale / Units
Metric
Attribute Measurement Capability
Thickness Gage
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details