Starrett Interchangeable Anvil 20-24" Micrometer w/Ratchet Stop 50784

Description
Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled lock nut for quick and sure locking Interchangeable anvils for diversified gaging Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work Extremely hard and stable one-piece spindle Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
Description
Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled lock nut for quick and sure locking Interchangeable anvils for diversified gaging Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work Extremely hard and stable one-piece spindle Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Anvil 20-24
Rochester, NY, USA
Interchangeable Anvil 20-24" Micrometer w/Ratchet Stop
224JRLZ
Interchangeable Anvil 20-24" Micrometer w/Ratchet Stop 224JRLZ
Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled lock nut for quick and sure locking Interchangeable anvils for diversified gaging Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work Extremely hard and stable one-piece spindle Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust

Product Highlights

  • Suitable wrenches are furnished to make necessary adjustments
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Quick and easy sleeve adjustment
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Balanced frame and thimble design ensure easy handling and better readability
  • Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability
  • Micro-lapped measuring faces
  • Large thimble diameter with distinct figures
  • Ring-type knurled lock nut for quick and sure locking
  • Interchangeable anvils for diversified gaging
  • Each micrometer is equipped with a series of easily interchangeable anvils, thus providing the full range in steps of 1" with a single micrometer
  • These larger sizes have .300" (7.6mm) anvil and spindle diameters for ease of use on larger work
  • Extremely hard and stable one-piece spindle
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 224JRLZ
Product Name Interchangeable Anvil 20-24" Micrometer w/Ratchet Stop
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29071 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Data Link, DMH-1 Digital Micrometer, USB Interface - DMH-DL-U - Newport MKS
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Pipe Inner Diameter Measurement Machine - RF096-32/42-80 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
View Details