Alps Alpine Tactile Switches SKSTAAE010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKSTAAE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSTAAE010CT-ND
Tactile Switches 4809-SKSTAAE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKSTAAE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSTAAE010TR-ND
Tactile Switches 4809-SKSTAAE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKSTAAE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKSTAAE010DKR-ND
Tactile Switches 4809-SKSTAAE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Switches - Tactile Switches - SKSTAAE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKSTAAE010
Switches - Tactile Switches SKSTAAE010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site
Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine - 66AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine
66AH7073
Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine 66AH7073
TACTILE SWITCH, 0.05A, 16VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 16VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKSTAAE010CT-ND 4809-SKSTAAE010TR-ND SKSTAAE010 66AH7073
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.50mm x 8.50mm 8.50mm x 8.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Alcoswitch Te Connectivity - 28AC7563 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-2043-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers