C&K Components Tactile Switches - KSS331GLFS KSS331GLFS

Description
Manufacturer: C&K Win Source Part Number: 778073-KSS331GLFS Series: KSS Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tactile Feedback Ingress Protection: IP40 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 7.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 100,000 Cycles Family Name: KSS Categories: Switches ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 778073-KSS331GLFS Series: KSS Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tactile Feedback Ingress Protection: IP40 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 7.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 100,000 Cycles Family Name: KSS Categories: Switches ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSS331GLFS - 778073-KSS331GLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSS331GLFS
778073-KSS331GLFS
Tactile Switches - KSS331GLFS 778073-KSS331GLFS
Manufacturer: C&K Win Source Part Number: 778073-KSS331GLFS Series: KSS Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tactile Feedback Ingress Protection: IP40 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 7.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 100,000 Cycles Family Name: KSS Categories: Switches ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 778073-KSS331GLFS
Series: KSS
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Feedback
Ingress Protection: IP40
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 7.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 250gf
Mechanical Life: 100,000 Cycles
Family Name: KSS
Categories: Switches
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSS331GLFS
Tactile Switches KSS331GLFS
Tactile Switches Sub Min Tact Side Actuated SMT

Tactile Switches Sub Min Tact Side Actuated SMT

Buy Now Datasheet
Switches - Tactile Switches - KSS331GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSS331GLFS
Switches - Tactile Switches KSS331GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site
Tactile Switches - KSS331GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSS331GLFS
Tactile Switches KSS331GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 778073-KSS331GLFS KSS331GLFS KSS331GLFS KSS331GLFS
Product Name Tactile Switches - KSS331GLFS Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.6 lbs (0.2500 kg) 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg) 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg) 0.6 lbs (0.2500 kg)
Terminal Type Gull Wing Lead Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers