Alps Alpine Tactile Switches SKRKAHE020

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKRKAHE020TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRKAHE020TR-ND
Tactile Switches 4809-SKRKAHE020TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRKAHE020DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRKAHE020DKR-ND
Tactile Switches 4809-SKRKAHE020DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRKAHE020CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRKAHE020CT-ND
Tactile Switches 4809-SKRKAHE020CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKRKAHE020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKRKAHE020
Switches - Tactile Switches SKRKAHE020
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKRKAHE020
Key/Switch >> Tactile Switches SKRKAHE020
2.9mm 2mm Round Button 50mA Brick nogging 3.9mm SPST 12V SMD Tactile Switches ROHS

2.9mm 2mm Round Button 50mA Brick nogging 3.9mm SPST 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKRKAHE020TR-ND 4809-SKRKAHE020CT-ND SKRKAHE020 SKRKAHE020
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 3.90mm x 2.90mm 3.90mm x 2.90mm Height: 2mm x Length: 3.9mm x Width: 2.9mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDT - Pushbutton - NDTGR/SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details