Alps Alpine Tactile Switches SKRBACE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKRBACE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRBACE010DKR-ND
Tactile Switches 4809-SKRBACE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRBACE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRBACE010TR-ND
Tactile Switches 4809-SKRBACE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKRBACE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKRBACE010CT-ND
Tactile Switches 4809-SKRBACE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switch, 2.55N, 4.8X4.8Mm, Low Profile; Product Range Alps Alpine - 94T3273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2.55N, 4.8X4.8Mm, Low Profile; Product Range Alps Alpine
94T3273
Switch, 2.55N, 4.8X4.8Mm, Low Profile; Product Range Alps Alpine 94T3273
SWITCH, 2.55N, 4.8X4.8MM, LOW PROFILE; Product Range:SKRB Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:255gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, 2.55N, 4.8X4.8MM, LOW PROFILE; Product Range:SKRB Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:255gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKRBACE010
Key/Switch >> Tactile Switches SKRBACE010
4mm 0.55mm Round Button 50mA Brick nogging 4.8mm SPST 12V SMD Tactile Switches ROHS

4mm 0.55mm Round Button 50mA Brick nogging 4.8mm SPST 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - SKRBACE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKRBACE010
Switches - Tactile Switches SKRBACE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKRBACE010DKR-ND 4809-SKRBACE010CT-ND 94T3273 SKRBACE010 SKRBACE010
Product Name Tactile Switches Tactile Switches Switch, 2.55N, 4.8X4.8Mm, Low Profile; Product Range Alps Alpine Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.80mm x 4.80mm 4.80mm x 4.80mm Height: 0.55mm x Length: 4.8mm x Width: 4mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571218-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers