Alps Alpine Tactile Switches SKQMAQE010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKQMAQE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKQMAQE010CT-ND
Tactile Switches 4809-SKQMAQE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKQMAQE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKQMAQE010DKR-ND
Tactile Switches 4809-SKQMAQE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 4809-SKQMAQE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKQMAQE010TR-ND
Tactile Switches 4809-SKQMAQE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKQMAQE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKQMAQE010
Switches - Tactile Switches SKQMAQE010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine - 66AH7052 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7052
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine 66AH7052
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKQMAQE010CT-ND 4809-SKQMAQE010DKR-ND SKQMAQE010 66AH7052
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-927 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details