Win Source Part Number: 1180818-KSS323GLFG
Category: Switches>Tactile Switches
Series: KSS
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel
Ingress Protection: IP40
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.01A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 7.60mm x 3.70mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): KSS323G LFG;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: KSS323G,*KSS323GLFG,
Base Product Number: KSS32
Tactile Switches Switch Tact Gold 200 Gf Gullwing
SWITCH TACTILE SPST-NO 0.01A 50V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1180818-KSS323GLFG | KSS323GLFG | KSS323GLFG |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) |
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) |
| Terminal Type | Gull Wing Lead |