C&K Components Tactile Switches PTS641TK31SMTR2LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10815TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10815TR-ND
Tactile Switches CKN10815TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - PTS641TK31SMTR2LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS641TK31SMTR2LFS
Tactile Switches PTS641TK31SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
PTS641TK31SMTR2LFS
Tactile Switches PTS641TK31SMTR2LFS
Tactile Switches 50mA 250VAC, 250gf Grnd Pin, 3.1mm Hght

Tactile Switches 50mA 250VAC, 250gf Grnd Pin, 3.1mm Hght

Buy Now Datasheet
Switches - Tactile Switches PTS641TK31SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10815TR-ND PTS641TK31SMTR2LFS PTS641TK31SMTR2LFS PTS641TK31SMTR2LFS
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.30mm x 6.30mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1571636-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers