Tactile Switches Sub Min Tact SMT Switch
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSR221GLFS | KSR221GLFS | KSR221GLFS |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Terminal Type | Gull Wing Lead | Gull Wing | |
| Features | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | |
| Max. Actuating Force | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |