C&K Components Tactile Switches - KSL0V411LFT KSL0V411LFT

Description
Manufacturer: C&K Components Win Source Part Number: 844880-KSL0V411LFT Series: KSL Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 844880-KSL0V411LFT Series: KSL Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSL0V411LFT - 844880-KSL0V411LFT - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSL0V411LFT
844880-KSL0V411LFT
Tactile Switches - KSL0V411LFT 844880-KSL0V411LFT
Manufacturer: C&K Components Win Source Part Number: 844880-KSL0V411LFT Series: KSL Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Switches ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited)

Manufacturer: C&K Components
Win Source Part Number: 844880-KSL0V411LFT
Series: KSL
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Switches
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Switches - Tactile Switches KSL0V411LFT
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 844880-KSL0V411LFT KSL0V411LFT
Product Name Tactile Switches - KSL0V411LFT Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4060Y-C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 1437565-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers