C&K Components Tactile Switches KSS233GLFG

Description
Tactile Switches Gold 250Gf Gullwing
Datasheet
Description
Tactile Switches Gold 250Gf Gullwing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSS233GLFG
Tactile Switches KSS233GLFG
Tactile Switches Gold 250Gf Gullwing

Tactile Switches Gold 250Gf Gullwing

Buy Now Datasheet
Switches - Tactile Switches - KSS233GLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSS233GLFG
Switches - Tactile Switches KSS233GLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSS233GLFG KSS233GLFG
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506474-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3FS Tactile Switch (SMT) - B3FS-1052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers