C&K Components Tactile Switches KSS223GLFG

Description
Tactile Switches Gold 200Gf Gullwing
Datasheet
Description
Tactile Switches Gold 200Gf Gullwing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSS223GLFG
Tactile Switches KSS223GLFG
Tactile Switches Gold 200Gf Gullwing

Tactile Switches Gold 200Gf Gullwing

Buy Now Datasheet
Switches - Tactile Switches - KSS223GLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSS223GLFG
Switches - Tactile Switches KSS223GLFG
SWITCH TACTILE SPST-NO 0.01A 50V

SWITCH TACTILE SPST-NO 0.01A 50V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSS223GLFG KSS223GLFG
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers