Manufacturer: C&K Components
Win Source Part Number: 922532-KSR231GLFS
Series: KSR
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSR23
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1706-6, Q5759376, KSR231G LFS, 401-1706-1, 401-1706-2, 2266-KSR231GLFS, Y35A23110FP LFS, *KSR231GLFS
50mA 6mm 300gf 32V 3.8mm 2.5mm Round Button Brick nogging SPST SMD,3.8x6mm Tactile Switches ROHS
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches Silvr 300Gf Gullwing
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 922532-KSR231GLFS | KSR231GLFS | KSR231GLFS | KSR231GLFS | 174-KSR231GLFS | KSR231GLFS |
| Product Name | Tactile Switches - KSR231GLFS | Key/Switch >> Tactile Switches | Tactile Switches | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 32V | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | Height: 2.5mm x Length: 6mm x Width: 3.8mm | |||||
| Terminal Type | Gull Wing | Gull Wing | Gull Wing Lead | Gull Wing | ||
| Features | RoHS | RoHS | RoHS | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |