Alps Alpine Tactile Switches SKHCBFA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHCBFA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHCBFA010-ND
Tactile Switches 4809-SKHCBFA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine - 66AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine
66AH7036
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine 66AH7036
TACTILE SWITCH, 0.05A, 12VDC, TH ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches - Tactile Switches - SKHCBFA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHCBFA010
Switches - Tactile Switches SKHCBFA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHCBFA010
Key/Switch >> Tactile Switches SKHCBFA010
12mm 4.3mm Round Button 50mA Straight 12mm SPST 12V Plugin Tactile Switches ROHS

12mm 4.3mm Round Button 50mA Straight 12mm SPST 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHCBFA010-ND 66AH7036 SKHCBFA010 SKHCBFA010
Product Name Tactile Switches Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 12.00mm x 12.00mm Height: 4.3mm x Length: 12mm x Width: 12mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details