Alps Alpine Tactile Switches SKHHBVA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHBVA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHBVA010-ND
Tactile Switches 4809-SKHHBVA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHHBVA010
Key/Switch >> Tactile Switches SKHHBVA010
6mm 7mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS

6mm 7mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - SKHHBVA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHHBVA010
Switches - Tactile Switches SKHHBVA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHBVA010-ND SKHHBVA010 SKHHBVA010
Product Name Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm Height: 7mm x Length: 6mm x Width: 6mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Low Profile Process Sealed Tactile - JB15KP-2F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1006P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.9 lbs (0.4078 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg)
View Details
4 suppliers