SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
PUSHBUTTON SWITCH, SPST, 50mA 12V SOLDER; Product Range:SKQY Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:157gf; Contact Rating:50mA at 12VDC; IP Rating:
SWITCH TACT SPST-NO .05A 12VDC
3.7mm 2.5mm Rectangle button 50mA Brick nogging 6.1mm SPST 12V SMD Tactile Switches ROHS
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKQYAAE010CT-ND | 4809-SKQYAAE010DKR-ND | 11P1088 | SKQYAAE010 | SKQYAAE010 |
| Product Name | Tactile Switches | Tactile Switches | Pushbutton Switch, Spst, 50Ma 12V Solder; Product Range Alps Alpine | Switches - Tactile Switches | Key/Switch >> Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.10mm x 3.70mm | 6.10mm x 3.70mm | Height: 2.5mm x Length: 6.1mm x Width: 3.7mm |