Alps Alpine Tactile Switches SKPMBHE010

Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKPMBHE010TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPMBHE010TR-ND
Tactile Switches 4809-SKPMBHE010TR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPMBHE010DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPMBHE010DKR-ND
Tactile Switches 4809-SKPMBHE010DKR-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Tactile Switches - 4809-SKPMBHE010CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKPMBHE010CT-ND
Tactile Switches 4809-SKPMBHE010CT-ND
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Buy Now Datasheet
Switch, Tactile, 3N, 6X6Mm; Product Range Alps Alpine - 17X8652 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 3N, 6X6Mm; Product Range Alps Alpine
17X8652
Switch, Tactile, 3N, 6X6Mm; Product Range Alps Alpine 17X8652
SWITCH, TACTILE, 3N, 6X6MM; Product Range:SKPM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 16VDC; Switch Dimensions (L x W):6.6mm x 6mm; RoHS Compliant: Yes

SWITCH, TACTILE, 3N, 6X6MM; Product Range:SKPM Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 16VDC; Switch Dimensions (L x W):6.6mm x 6mm; RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches - SKPMBHE010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKPMBHE010
Switches - Tactile Switches SKPMBHE010
SWITCH TACT SPST-NO .05A 16VDC

SWITCH TACT SPST-NO .05A 16VDC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKPMBHE010TR-ND 4809-SKPMBHE010CT-ND 17X8652 SKPMBHE010
Product Name Tactile Switches Tactile Switches Switch, Tactile, 3N, 6X6Mm; Product Range Alps Alpine Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 5.90mm 6.00mm x 5.90mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3471-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Low Profile Process Sealed Tactile - JB15HAP-4CC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details