Tactile Switches 50mA 250VAC, 250gf No Pin, 3.1mm height
Tactile Switches 50mA 250VAC, 250gf No Pin, 3.1mm height
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS641SK31SMTR2LFS | 174-PTS641SK31SMTR2LFS | PTS641SK31SMTR2LFS |
| Product Name | Tactile Switches | Tactile Switches 50mA 250VAC, 250gf No Pin, 3.1mm height | Switches - Tactile Switches |
| Features | RoHS | RoHS | |
| Switch Type | Tact Switch | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |
| Terminal Type | Gull Wing | ||
| Min. Actuating Force | 0.6 lbs (0.2500 kg) | 0.6 lbs (0.2500 kg) |