SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACT SPDT .05A 12VDC
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKRNPAE010CT-ND | 4809-SKRNPAE010DKR-ND | SKRNPAE010 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Without | Without | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Double Pole, Single Throw (DPST); DPST-NO |
| Switch Dimensions | 6.40mm x 6.00mm | 6.40mm x 6.00mm |