Alps Alpine Tactile Switches SKHHLRA010

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 4809-SKHHLRA010-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
4809-SKHHLRA010-ND
Tactile Switches 4809-SKHHLRA010-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - SKHHLRA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
SKHHLRA010
Switches - Tactile Switches SKHHLRA010
SWITCH TACT SPST-NO .05A 12VDC

SWITCH TACT SPST-NO .05A 12VDC

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
SKHHLRA010
Key/Switch >> Tactile Switches SKHHLRA010
9.8mm Round Button 50mA Lying SPST 12V Plugin Tactile Switches ROHS

9.8mm Round Button 50mA Lying SPST 12V Plugin Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 4809-SKHHLRA010-ND SKHHLRA010 SKHHLRA010
Product Name Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.50mm x 6.55mm Height: 9.8mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
N program - NDT - Pushbutton - NDTGR/SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details