C&K Components Switches - Tactile Switches PTS641SP31SMTR2LFS

Description
Win Source Part Number: 1376504-PTS641SP31SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.10mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 320gf Switch Travel: 0.30mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376504-PTS641SP31SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.10mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 320gf Switch Travel: 0.30mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376504-PTS641SP31SMTR2LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376504-PTS641SP31SMTR2LFS
Switches - Tactile Switches 1376504-PTS641SP31SMTR2LFS
Win Source Part Number: 1376504-PTS641SP31SM TR2LFS Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS641 Package: Tape & Reel Product Status: Active Base Product Number: PTS641 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 3.10mm Actuator Orientation: Top Actuated Outline: 6.30mm x 6.30mm Illumination: Non-Illuminated Operating Force: 320gf Switch Travel: 0.30mm

Win Source Part Number: 1376504-PTS641SP31SMTR2LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS641
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS641
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 3.10mm
Actuator Orientation: Top Actuated
Outline: 6.30mm x 6.30mm
Illumination: Non-Illuminated
Operating Force: 320gf
Switch Travel: 0.30mm

Buy Now Datasheet
Tactile Switches - PTS641SP31SMTR2LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS641SP31SMTR2LFS
Tactile Switches PTS641SP31SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches PTS641SP31SMTR2LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS641SP31SMTR2LFS
Tactile Switches PTS641SP31SMTR2LFS
Tactile Switches SMT Top Actuated Switches

Tactile Switches SMT Top Actuated Switches

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376504-PTS641SP31SMTR2LFS PTS641SP31SMTR2LFS PTS641SP31SMTR2LFS PTS641SP31SMTR2LFS
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Max. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Switch Function Off-Mom Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4140C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton Switches - 2-1825955-6 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
3 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers