C&K Components Switches - Tactile Switches KST223JLFG

Description
SWITCH TACTILE SPST-NO 0.01A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.01A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - KST223JLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KST223JLFG
Switches - Tactile Switches KST223JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KST223JLFG
Tactile Switches KST223JLFG
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KST223JLFG KST223JLFG
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506469-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers