SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SWITCH, 0.05A, 12VDC, SMD ROHS COMPLIANT: YES
SWITCH TACT SPST-NO .05A 12VDC
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKHUAME010DKR-ND | 4809-SKHUAME010CT-ND | 66AH7043 | SKHUAME010 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant Alps Alpine | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.20mm x 6.30mm | 6.20mm x 6.30mm |