SWITCH TACTILE SPST-NO 0.05A 16V
SWITCH TACTILE SPST-NO 0.05A 16V
SWITCH TACTILE SPST-NO 0.05A 16V
SWITCH TACT SPST-NO .05A 16VDC
TACTILE SWITCH, 0.05A, 16VDC, SMD ROHS COMPLIANT: YES
3.2mm 2.5mm Oval button 50mA Brick nogging 4.2mm SPST 16V SMD Tactile Switches ROHS
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 4809-SKRPADE010TR-ND | 4809-SKRPADE010CT-ND | SKRPADE010 | 66AH7062 | SKRPADE010 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switch, 0.05A, 16Vdc, Smd Rohs Compliant Alps Alpine | Key/Switch >> Tactile Switches |
| Actuator Specifications | Oval Button | Oval Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 4.20mm x 3.20mm | 4.20mm x 3.20mm | Height: 2.5mm x Length: 4.2mm x Width: 3.2mm |