Win Source Part Number: 1376527-PTS641SP25SM
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS641
Package: Tape & Reel
Product Status: Active
Base Product Number: PTS641
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 2.50mm
Actuator Orientation: Top Actuated
Outline: 6.30mm x 6.30mm
Illumination: Non-Illuminated
Operating Force: 320gf
Switch Travel: 0.30mm
Round Button 50mA Brick nogging SPST - NO 320gf 12V SMD,6.3x6.4mm Tactile Switches ROHS
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 50mA 250VAC, 320gf No Pin, 2.5mm height
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376527-PTS641SP25SMTR2LFS | PTS641SP25SMTR2LFS | PTS641SP25SMTR2LFS | PTS641SP25SMTR2LFS | PTS641SP25SMTR2LFS |
| Product Name | Switches - Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.7 lbs (0.3199 kg) | 0.7 lbs (0.3199 kg) | 0.7 lbs (0.3199 kg) | ||
| Max. Actuating Force | 0.7 lbs (0.3199 kg) | 0.7 lbs (0.3199 kg) | 0.7 lbs (0.3199 kg) | 0.7 lbs (0.3199 kg) | |
| Terminal Type | Gull Wing | Gull Wing |