C&K Components Switches - Tactile Switches KST221JLFS

Description
Win Source Part Number: 1096453-KST221JLFS Category: Switches>Tactile Switches Series: KST Termination Style: J Lead Package: Tape & Reel Ingress Protection: IP40 Actuator Material: Rubber Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): EVQ-P1F05M; EVQ-P1905M; EVPASAC1A; KSC521JROHS; TL3301EF160QJ; TL3301NF160QJKST221J LFS; KST221J LFS.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-KST221JLFS,401- 1848-6,401-1848-2,*K ST221JLFS,Y48A21211F P LFS,KST221J LFS,401-1848-1 Base Product Number: KST22
Request a Quote Datasheet
Description
Win Source Part Number: 1096453-KST221JLFS Category: Switches>Tactile Switches Series: KST Termination Style: J Lead Package: Tape & Reel Ingress Protection: IP40 Actuator Material: Rubber Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): EVQ-P1F05M; EVQ-P1905M; EVPASAC1A; KSC521JROHS; TL3301EF160QJ; TL3301NF160QJKST221J LFS; KST221J LFS.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-KST221JLFS,401- 1848-6,401-1848-2,*K ST221JLFS,Y48A21211F P LFS,KST221J LFS,401-1848-1 Base Product Number: KST22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1096453-KST221JLFS
Switches - Tactile Switches 1096453-KST221JLFS
Win Source Part Number: 1096453-KST221JLFS Category: Switches>Tactile Switches Series: KST Termination Style: J Lead Package: Tape & Reel Ingress Protection: IP40 Actuator Material: Rubber Standard Package: 1,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Alternative Parts (Cross-Reference): EVQ-P1F05M; EVQ-P1905M; EVPASAC1A; KSC521JROHS; TL3301EF160QJ; TL3301NF160QJKST221J LFS; KST221J LFS.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-KST221JLFS,401- 1848-6,401-1848-2,*K ST221JLFS,Y48A21211F P LFS,KST221J LFS,401-1848-1 Base Product Number: KST22

Win Source Part Number: 1096453-KST221JLFS
Category: Switches>Tactile Switches
Series: KST
Termination Style: J Lead
Package: Tape & Reel
Ingress Protection: IP40
Actuator Material: Rubber
Standard Package: 1,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.30mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
Alternative Parts (Cross-Reference): EVQ-P1F05M; EVQ-P1905M; EVPASAC1A; KSC521JROHS; TL3301EF160QJ; TL3301NF160QJKST221J LFS; KST221J LFS.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 2266-KST221JLFS,401-1848-6,401-1848-2,*KST221JLFS,Y48A21211FP LFS,KST221J LFS,401-1848-1
Base Product Number: KST22

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KST221JLFS
Tactile Switches KST221JLFS
Tactile Switches 6.2Mm Sq 200Gf Jlead

Tactile Switches 6.2Mm Sq 200Gf Jlead

Buy Now Datasheet
Switches - Tactile Switches - KST221JLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KST221JLFS
Switches - Tactile Switches KST221JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Tactile Switches - KST221JLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KST221JLFS
Tactile Switches KST221JLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1096453-KST221JLFS KST221JLFS KST221JLFS KST221JLFS
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Terminal Type Gull Wing Lead J Lead
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1977223-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers