Win Source Part Number: 1143038-KSL0M212LFT
Category: Switches>Tactile Switches
Series: KSL MKII
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Standard Package: 2,500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 7.40mm x 7.40mm
Illumination: Non-Illuminated
Operating Force: 130gf
Mechanical Life: 500,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 9.90mm
Alternative Parts (Cross-Reference): KSL0M212 LFT;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 401-1829,*KSL0M212LF
Base Product Number: KSL0M2
Tactile Switches Switch Tact Long Man ual Markii
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1143038-KSL0M212LFT | KSL0M212LFT | KSL0M212LFT | KSL0M212LFT |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | |
| Max. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) |
| Terminal Type | Solder Pin | PC Pin |